General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
RTD34005F ROHS COMPLIANT: YES
RTD34005F
General Purpose Relays SPST-NO 16A 5VDC
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RTD34005F-ND | 13C3130 | 45AJ7451 | RTD34005F | RTD34005F |
| Product Name | Power Relays, Over 2 Amps | Rtd34005F Rohs Compliant Potter&brumfield Te Connectivity | Rtd34005F Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |