Manufacturer: TE Connectivity
Win Source Part Number: 932555-RTD34005
Series: RT1, SCHRACK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: RTD34
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: -8-1393238-3-SI, 8-1393238-3
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
POWER RELAY, SPST, 16A, 250VAC, TH; CONTACT CONFIGURATION:SPST-N
POWER RELAY, SPST, 16A, 250VAC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 5V
General Purpose Relays SPST-NO 16A 5VDC
| Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 932555-RTD34005 | RTD34005-ND | 43564448 | 93B4654 | RTD34005 | RTD34005 |
| Product Name | Power Relays, Over 2 Amps - RTD34005 | Power Relays, Over 2 Amps | Relay/Socket | Power Relay, Spst, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | General | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw |