TE Connectivity Power Relays RTD14730

Description
TE Connectivity RTD14730 Power Relay
Request a Quote Datasheet
Description
TE Connectivity RTD14730 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6803937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803937
Power Relays 6803937
TE Connectivity RTD14730 Power Relay

TE Connectivity RTD14730 Power Relay

Supplier's Site
Power Relays - 6803937P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803937P
Power Relays 6803937P
TE Connectivity RTD14730 Power Relay

TE Connectivity RTD14730 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - PB2025-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2025-ND
Power Relays, Over 2 Amps PB2025-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RTD14730 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTD14730
Relays - Power Relays, Over 2 Amps RTD14730
RELAY GEN PURPOSE SPDT 16A 230V

RELAY GEN PURPOSE SPDT 16A 230V

Supplier's Site
General Purpose Power Relay; Contact Configuration Schrack Te Connectivity - 48F3752 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Power Relay; Contact Configuration Schrack Te Connectivity
48F3752
General Purpose Power Relay; Contact Configuration Schrack Te Connectivity 48F3752
GENERAL PURPOSE POWER RELAY; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Solder RoHS Compliant: Yes

GENERAL PURPOSE POWER RELAY; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RTD14730
General Purpose Relays RTD14730
General Purpose Relays SPDT 16A 230VAC Power PCB Relay

General Purpose Relays SPDT 16A 230VAC Power PCB Relay

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 6803937 6803937P PB2025-ND RTD14730 48F3752 RTD14730
Product Name Power Relays Power Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Power Relay; Contact Configuration Schrack Te Connectivity General Purpose Relays
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard Through Hole PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data