Win Source Part Number: 1170242-RTD14615
Category: Relays>Power Relays, Over 2 Amps
Series: RT1, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 8.1 kOhms
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 115VAC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 7-1393238-5; RTD14615.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 86.3 VAC
Must Release Voltage: 17.3 VAC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -RTD14615-SI,PB983,7
Base Product Number: RTD14
General Purpose Relay SPDT (1 Form C) 115VAC Coil Through Hole
General Purpose Relays SP 16A 5mm 115VAC
RELAY GEN PURPOSE SPDT 16A 115V
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1170242-RTD14615 | PB983-ND | RTD14615 | RTD14615 | 36K3469 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Resistance | 8100 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |
| Relay Type | General | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |