TE Connectivity Power Relays, Over 2 Amps RTD14524

Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RTD14524-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RTD14524-ND
Power Relays, Over 2 Amps RTD14524-ND
General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - RTD14524 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RTD14524
General Purpose Relays RTD14524
General Purpose Relays SPDT 16A 24VAC350Ohm Power PCB Relay

General Purpose Relays SPDT 16A 24VAC350Ohm Power PCB Relay

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RTD14524
Relays - Power Relays, Over 2 Amps RTD14524
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity - 48F3745 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity
48F3745
Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity 48F3745
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number RTD14524-ND RTD14524 RTD14524 48F3745
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data