General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
TE Connectivity 6-1393238-9
RELAY GEN PURPOSE SPDT 16A 48V
General Purpose Relays SPDT 16A 48VDC Power PCB Relay
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB982-ND | 527806 | RTD14048 | RTD14048 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Single Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |