TE Connectivity RTD14024 Power Relay
TE Connectivity RTD14024 Power Relay
General Purpose Relays 16 AMP 24VDC SPDT
POWER RELAY, GENERAL PURPOSE, PCB MOUNT, RT1 SERIES, NON LATCHING, SPDT, 24 VDC, 16 AMP, (6-1393238-8). FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1986983 | 1986983P | 16F389 | RTD14024 | 71531904 |
| Product Name | Power Relays | Power Relays | Rtd14024 Schrack Te Connectivity | General Purpose Relays | Relay PC Board Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) |