The Relay, SPDT, 250VAC, 16A from Potter & Brumfield Te Connectivity is designed for general-purpose applications. It features a contact configuration of one form C (CO) or one form A (NO) and is rated for a maximum switching voltage of 400VAC. The relay can handle a rated current of 16A and has a breaking capacity of up to 4000VA. It operates with a coil voltage range of 5 to 110VDC, with a typical coil power of 400mW. The relay is suitable for various applications including boiler control, timers, and POS automation. It has a mechanical endurance of over 30 million operations and is compliant with multiple safety standards including UL and VDE. The operating temperature range is -40 to 85°C, making it versatile for different environments. The relay is also RoHS compliant, ensuring it meets environmental regulations.
Win Source Part Number: 1346869-RTD14012F
Category: Relays - Power Relays, Over 2 Amps
Series: RT1
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RTD14
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relays SPDT 16A 12VDC
RELAY GEN PURPOSE SPDT 16A 12V
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1346869-RTD14012F | PB292-ND | RTD14012F | RTD14012F | 70199376 | 94B9891 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relay, Spdt, 250Vac, 16A; Contact Configuration Potter&brumfield Te Connectivity |
| Resistance | 360 ohms | |||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard | PCBoard; Through Hole | |
| Relay Type | General | General | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |