TE Connectivity Signal Relays, Up to 2 Amps - RTD14012 RTD14012

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030095-RTD14012 Packaging: Carton Termination: PC Pin, Plug Contact Material: Silver Current Rating: 16 A Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Coil Resistance: 360 Ω Coil Current: 33.3 mA Contact Current Rating: 16 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 10 g Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): MCHRM2H-S-DC12V-C; G2RL-14-E DC12; G2RL-1-E-DC12; G2RL-14-E-CF-DC12; 5-1393239-4; 1-1415899-0; ALZ11F12; ALZ12F12; ALZ11B12; 9-1393239-5; FTR-K1CK012W; RT314012F6-1393238-2 ; 613932382; RTD-14012; RTD14-012; RTD14012.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 16 A Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 12 V Coil Voltage (AC): 12 V Dropout Voltage: 1.2 V Contact Voltage Rating (AC): 250 V Power Consumption: 400 mW
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030095-RTD14012 Packaging: Carton Termination: PC Pin, Plug Contact Material: Silver Current Rating: 16 A Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Coil Resistance: 360 Ω Coil Current: 33.3 mA Contact Current Rating: 16 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 10 g Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): MCHRM2H-S-DC12V-C; G2RL-14-E DC12; G2RL-1-E-DC12; G2RL-14-E-CF-DC12; 5-1393239-4; 1-1415899-0; ALZ11F12; ALZ12F12; ALZ11B12; 9-1393239-5; FTR-K1CK012W; RT314012F6-1393238-2 ; 613932382; RTD-14012; RTD14-012; RTD14012.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 16 A Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 12 V Coil Voltage (AC): 12 V Dropout Voltage: 1.2 V Contact Voltage Rating (AC): 250 V Power Consumption: 400 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - RTD14012 - 1030095-RTD14012 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - RTD14012
1030095-RTD14012
Signal Relays, Up to 2 Amps - RTD14012 1030095-RTD14012
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030095-RTD14012 Packaging: Carton Termination: PC Pin, Plug Contact Material: Silver Current Rating: 16 A Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Coil Resistance: 360 Ω Coil Current: 33.3 mA Contact Current Rating: 16 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 10 g Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): MCHRM2H-S-DC12V-C; G2RL-14-E DC12; G2RL-1-E-DC12; G2RL-14-E-CF-DC12; 5-1393239-4; 1-1415899-0; ALZ11F12; ALZ12F12; ALZ11B12; 9-1393239-5; FTR-K1CK012W; RT314012F6-1393238-2 ; 613932382; RTD-14012; RTD14-012; RTD14012.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 16 A Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 12 V Coil Voltage (AC): 12 V Dropout Voltage: 1.2 V Contact Voltage Rating (AC): 250 V Power Consumption: 400 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030095-RTD14012
Packaging: Carton
Termination: PC Pin, Plug
Contact Material: Silver
Current Rating: 16 A
Number of Contacts: 1
Length: 29 mm
Mounting: SMD (SMT)
Coil Resistance: 360 Ω
Coil Current: 33.3 mA
Contact Current Rating: 16 A
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 6 ms
Coil Power: 400 mW
Height: 15.7 mm
Weight: 10 g
Number of Pins: 8
Width: 12.7 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Alternative Parts (Cross-Reference): MCHRM2H-S-DC12V-C; G2RL-14-E DC12; G2RL-1-E-DC12; G2RL-14-E-CF-DC12; 5-1393239-4; 1-1415899-0; ALZ11F12; ALZ12F12; ALZ11B12; 9-1393239-5; FTR-K1CK012W; RT314012F6-1393238-2; 613932382; RTD-14012; RTD14-012; RTD14012.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 16 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Coil Voltage (AC): 12 V
Dropout Voltage: 1.2 V
Contact Voltage Rating (AC): 250 V
Power Consumption: 400 mW

Buy Now
Power Relays - 1986977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1986977
Power Relays 1986977
TE Connectivity RTD14012 Power Relay

TE Connectivity RTD14012 Power Relay

Supplier's Site
Power Relays - 1986977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1986977P
Power Relays 1986977P
TE Connectivity RTD14012 Power Relay

TE Connectivity RTD14012 Power Relay

Supplier's Site
Power Relays - 1354669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1354669
Power Relays 1354669
TE Connectivity RTD14012 Power Relay

TE Connectivity RTD14012 Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RTD14012
General Purpose Relays RTD14012
General Purpose Relays SPDT 16 A 12VDC

General Purpose Relays SPDT 16 A 12VDC

Buy Now Datasheet
General Purpose Power Relay; Contact Configuration Schrack Te Connectivity - 16F388 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Power Relay; Contact Configuration Schrack Te Connectivity
16F388
General Purpose Power Relay; Contact Configuration Schrack Te Connectivity 16F388
General Purpose Power Relay; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RTD Series; Relay Mounting:PCB; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

General Purpose Power Relay; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RTD Series; Relay Mounting:PCB; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Rtd14012 Rohs Compliant Schrack Te Connectivity - 48M7880 - Newark, An Avnet Company
Chicago, IL, United States
Rtd14012 Rohs Compliant Schrack Te Connectivity
48M7880
Rtd14012 Rohs Compliant Schrack Te Connectivity 48M7880
RTD14012 ROHS COMPLIANT: YES

RTD14012 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1030095-RTD14012 1986977 1986977P RTD14012 16F388 48M7880
Product Name Signal Relays, Up to 2 Amps - RTD14012 Power Relays Power Relays General Purpose Relays General Purpose Power Relay; Contact Configuration Schrack Te Connectivity Rtd14012 Rohs Compliant Schrack Te Connectivity
Mounting PCBoard; SMD (SMT) PCBoard; Pcb mount PCBoard; PCB
Approvals RoHS RoHS RoHS RoHS RoHS RoHS
AC Coil Voltage 12 volts
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Resistance 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 858-170 - WAGO
Specs
Mounting Pluggable module
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details