General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Win Source Part Number: 1012842-RTD14005F
Category: Relays>Power Relays, Over 2 Amps
Series: RT1
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 62 Ohms
Coil Current: 80.6 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 2-1419108-8,PB291
Base Product Number: RTD14
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
EM RLY SPDT 16A 5VDC 62OHM TH ROHS COMPLIANT: YES
General Purpose Relays SP 16A 5mm 5VDC F
RELAY GEN PURPOSE SPDT 16A 5V
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB291-ND | 1012842-RTD14005F | 70199375 | 36K7603 | 29AC9921 | RTD14005F | RTD14005F |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relay, Spdt, 250Vac, 16A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spdt 16A 5Vdc 62Ohm Th Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |