General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
TE Connectivity 5-1393238-9 Power Relay
TE Connectivity 5-1393238-9 Power Relay
TE Connectivity 5-1393238-9 Power Relay
POWER RELAY, SPDT, 5VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
RTD14005
General Purpose Relays 1 FORM C, SPDT,1 C/O w/o coil supres diod
RELAY GEN PURPOSE SPDT 16A 5V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB979-ND | 7455536P | 7455536 | 83F2042 | 35AC3755 | RTD14005 | RTD14005 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relay, Spdt, 5Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity | Rtd14005 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |