TE Connectivity ™ RF Connectors / Coaxial Connectors RTD-75-S-01CS2834

Description
RF Connectors / Coaxial Connectors RTD-75-S-01CS2834
Datasheet
Description
RF Connectors / Coaxial Connectors RTD-75-S-01CS2834
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - RTD-75-S-01CS2834 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
RTD-75-S-01CS2834
RF Connectors / Coaxial Connectors RTD-75-S-01CS2834
RF Connectors / Coaxial Connectors RTD-75-S-01CS2834

RF Connectors / Coaxial Connectors RTD-75-S-01CS2834

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number RTD-75-S-01CS2834
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059327-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details