TE Connectivity RF Connectors / Coaxial Connectors RTD-75-M-04

Description
RF Connectors / Coaxial Connectors FML RF 75OHMS STR
Datasheet
Description
RF Connectors / Coaxial Connectors FML RF 75OHMS STR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - RTD-75-M-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
RTD-75-M-04
RF Connectors / Coaxial Connectors RTD-75-M-04
RF Connectors / Coaxial Connectors FML RF 75OHMS STR

RF Connectors / Coaxial Connectors FML RF 75OHMS STR

Buy Now Datasheet
Rtd-75-M-04 Raychem - Te Connectivity - 43M8494 - Newark, An Avnet Company
Chicago, IL, United States
Rtd-75-M-04 Raychem - Te Connectivity
43M8494
Rtd-75-M-04 Raychem - Te Connectivity 43M8494
RTD-75-M-04

RTD-75-M-04

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number RTD-75-M-04 43M8494
Product Name RF Connectors / Coaxial Connectors Rtd-75-M-04 Raychem - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Right Angle
Frequency 11.000 GHz
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers