TE Connectivity RTB74012 Power Relay
TE Connectivity RTB74012 Power Relay
TE Connectivity RTB74012 Power Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay, Power PCB Relay RT1 Series, Power, Non Latching, SPDT, 12 VDC, 10 A RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 12V
General Purpose Relays SPDT 12VDC 576Ohm 10A GEN PURPOSE RLY
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2293608 | 2293608P | 1648768 | PB1707-ND | 26M2654 | 48M7875 | RTB74012 | RTB74012 |
| Product Name | Power Relays | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant Te Connectivity | Rtb74012 Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Pcb mount | PCBoard | Through Hole | ||||
| Approvals | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | 12 volts |