General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY, SPST-NO, 277VAC, 30VDC, 10A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 12A 24V
General Purpose Relays SPST-NO 12A 24VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB363-ND | 35K3224 | RTB34024F | RTB34024F |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |