General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
TE Connectivity RTB34012F 2-1419108-7
TE Connectivity RTB34012F 2-1419108-7
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 812868-RTB34012F
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 360 Ohms
Coil Current: 33.3mA
Operate Time: 8ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 12A
Switching Voltage: 400VAC - Max
Release Time: 6ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
RELAY GEN PURPOSE SPST 12A 12V
RELAY, SPST-NO, 250VAC, 12A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 12A 12VDC
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB362-ND | 2763894 | 812868-RTB34012F | RTB34012F | 36K7602 | RTB34012F |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps - RTB34012F | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 12A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) |