General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RTB34012 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 12A 12V
General Purpose Relays SPST-NO 12A 3.5 12DC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1795-ND | 48M7873 | RTB34012 | RTB34012 |
| Product Name | Power Relays, Over 2 Amps | Rtb34012 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |