General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole
TE Connectivity RTB14730 Power Relay
TE Connectivity RTB14730 Power Relay
TE Connectivity RTB14730 Power Relay
General Purpose Relays SP 12A 3.5mm 230VAC
RELAY GEN PURPOSE SPDT 12A 230V
General Purpose Power Relay; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB978-ND | 2001960 | 2001960P | RTB14730 | RTB14730 | 48F3751 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | General Purpose Power Relay; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |