General Purpose Relay SPDT (1 Form C) 115VAC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 115V
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays SP 12A 3.5mm 115VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB977-ND | RTB14615 | 48F3748 | RTB14615 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 12A; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |