General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole
POWER/SIGNAL RELAY 1 FORM C SPDT
TE Connectivity RTB14524 Power Relay
TE Connectivity RTB14524 Power Relay
TE Connectivity RTB14524 Power Relay
RELAY GEN PURPOSE SPDT 12A 24V
General Purpose Relays SP 12A 3.5mm 24VAC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB976-ND | 2001948 | 2001948P | RTB14524 | RTB14524 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |