TE Connectivity RTB14024 Power Relay
TE Connectivity RTB14024 Power Relay
TE Connectivity RTB14024 Power Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Win Source Part Number: 1355814-RTB14024
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: RT1, SCHRACK
Package: Tube
Product Status: Active
Base Product Number: RTB14
Mounting Type: Through Hole
HTSUS: 8536.41.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 12 A
Switching Voltage: 400VAC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Coil Insulation: Class F
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 8 ms
Release Time: 6 ms
Relay Type: General Purpose
Coil Resistance: 1.44 kOhms
General Purpose Relays Relay SPDT 12A 24VDC
RELAY GEN PURPOSE SPDT 12A 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1986949 | 1986949P | PB975-ND | 1355814-RTB14024 | 16F380 | RTB14024 | RTB14024 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rtb14024 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |