General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RT Series General Purpose Industrial PCB Relay, 12 A Current Rating, 12 VDC Input Voltage
RELAY GEN PURPOSE SPDT 12A 12V
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays SPDT 12 A 12 VDC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB360-ND | 70199373 | RTB14012F | 36K7601 | RTB14012F |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |