General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RTB14012 Power Relay
TE Connectivity RTB14012 Power Relay
TE Connectivity RTB14012 Power Relay
RELAY GEN PURPOSE SPDT 12A 12V
General Purpose Power Relay; Product Range:Power PCB Relay RT1 Series; Relay Type:Power - General Purpose; Coil Type:Non Latching; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Contact Voltage VAC:250V RoHS Compliant: Yes
EM RLY SPDT 12A 12VDC 360OHM TH ROHS COMPLIANT: YES
General Purpose Relays SPDT 12Amps 12VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB974-ND | 1986933 | 1986933P | RTB14012 | 16F379 | 29AC9920 | 48M7865 | RTB14012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Power Relay; Product Range Schrack Te Connectivity | Em Rly Spdt 12A 12Vdc 360Ohm Th Rohs Compliant Schrack Te Connectivity | Rtb14012 Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw |