General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relays SPDT 12A 6VDC 90Ohm Power PCB Relay
RELAY GEN PURPOSE SPDT 12A 6V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RTB14006F-ND | RTB14006F | RTB14006F |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |