TE Connectivity Power Relays, Over 2 Amps RTB14005

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1799-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1799-ND
Power Relays, Over 2 Amps PB1799-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1089252-RTB14005 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1089252-RTB14005
Relays - Power Relays, Over 2 Amps 1089252-RTB14005
Win Source Part Number: 1089252-RTB14005 Category: Relays>Power Relays, Over 2 Amps Series: RT1, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 62 Ohms Coil Current: 80.6 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 12 A Switching Voltage: 400VAC - Max Release Time: 6 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RT114005; 2-1419108-4; RZ01-1C4-D005; JS1-5V-F; JS1-B-5V-F; JS1F-5V-F1-1393238-2 ; RTB14005.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1-1393238-2,RTB14005 -ND,PB1799,-RTB14005 -SI Base Product Number: RTB14

Win Source Part Number: 1089252-RTB14005
Category: Relays>Power Relays, Over 2 Amps
Series: RT1, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 62 Ohms
Coil Current: 80.6 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 12 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): RT114005; 2-1419108-4; RZ01-1C4-D005; JS1-5V-F; JS1-B-5V-F; JS1F-5V-F1-1393238-2; RTB14005.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1-1393238-2,RTB14005-ND,PB1799,-RTB14005-SI
Base Product Number: RTB14

Buy Now Datasheet
Power Relays - 1986927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1986927
Power Relays 1986927
TE Connectivity RTB14005 Power Relay

TE Connectivity RTB14005 Power Relay

Supplier's Site
Power Relays - 1986927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1986927P
Power Relays 1986927P
TE Connectivity RTB14005 Power Relay

TE Connectivity RTB14005 Power Relay

Supplier's Site
Power Relays - 1621717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1621717
Power Relays 1621717
TE Connectivity RTB14005 Power Relay

TE Connectivity RTB14005 Power Relay

Supplier's Site
General Purpose Relays - RTB14005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RTB14005
General Purpose Relays RTB14005
General Purpose Relays SPDT 12A 5VDC Power PCB Relay

General Purpose Relays SPDT 12A 5VDC Power PCB Relay

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RTB14005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTB14005
Relays - Power Relays, Over 2 Amps RTB14005
RELAY GEN PURPOSE SPDT 12A 5V

RELAY GEN PURPOSE SPDT 12A 5V

Supplier's Site
Power Relay, Spdt, 12A, 250V, Th Rohs Compliant Schrack Te Connectivity - 69AH9131 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12A, 250V, Th Rohs Compliant Schrack Te Connectivity
69AH9131
Power Relay, Spdt, 12A, 250V, Th Rohs Compliant Schrack Te Connectivity 69AH9131
POWER RELAY, SPDT, 12A, 250V, TH ROHS COMPLIANT: YES

POWER RELAY, SPDT, 12A, 250V, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1799-ND 1089252-RTB14005 1986927 1986927P RTB14005 RTB14005 69AH9131
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relays Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 12A, 250V, Th Rohs Compliant Schrack Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard; Pcb mount Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Socket without relay - 788-109 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details