TE Connectivity Relay Sockets & Hardware RT7872P

Description
Relay Sockets & Hardware DIN RAIL MOUNT 2POLE
Datasheet
Description
Relay Sockets & Hardware DIN RAIL MOUNT 2POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RT7872P
Relay Sockets & Hardware RT7872P
Relay Sockets & Hardware DIN RAIL MOUNT 2POLE

Relay Sockets & Hardware DIN RAIL MOUNT 2POLE

Buy Now Datasheet
Relay Socket; Socket Mounting Schrack Te Connectivity - 89M5647 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Schrack Te Connectivity
89M5647
Relay Socket; Socket Mounting Schrack Te Connectivity 89M5647
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:-; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket; For Use With:TE Connectivity RT Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:-; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket; For Use With:TE Connectivity RT Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number RT7872P 89M5647
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Schrack Te Connectivity
Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Other; Push-in
International Approvals RoHS Compliant
Voltage 12 volts
View Details
Relay Sockets, Solder Dip/7 Pin - HFW2A-7P-AL66 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
Current 1 amps
View Details
Relay Sockets - F11128-ND - DigiKey
Specs
Mounting Style Other; Wiring Harness
Terminal Type Quick Connect/ Disconnect Terminals
View Details
2 suppliers
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details