TE Connectivity Relay Socket,8, 8A, 240Vac; Socket Mounting Schrack Te Connectivity RT78726

Description
RELAY SOCKET,8, 8A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket; External Depth:61mm; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET,8, 8A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket; External Depth:61mm; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket,8, 8A, 240Vac; Socket Mounting Schrack Te Connectivity - 89M5649 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket,8, 8A, 240Vac; Socket Mounting Schrack Te Connectivity
89M5649
Relay Socket,8, 8A, 240Vac; Socket Mounting Schrack Te Connectivity 89M5649
RELAY SOCKET,8, 8A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket; External Depth:61mm; Voltage AC:240V RoHS Compliant: Yes

RELAY SOCKET,8, 8A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket; External Depth:61mm; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
RT78726
Relay Sockets & Fixings RT78726
Relay Sockets & Fixings Socket with screw type terminals

Relay Sockets & Fixings Socket with screw type terminals

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 89M5649 RT78726
Product Name Relay Socket,8, 8A, 240Vac; Socket Mounting Schrack Te Connectivity Relay Sockets & Fixings
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8052239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Panel; Other; Din rail, panel mount
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
International Approvals C-UL
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2PY-8P-L42SMT-STK - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details