TE Connectivity Relay Sockets & Hardware RT78725

Description
Relay Sockets & Hardware DIN SCRW TERM RT
Datasheet
Description
Relay Sockets & Hardware DIN SCRW TERM RT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RT78725
Relay Sockets & Hardware RT78725
Relay Sockets & Hardware DIN SCRW TERM RT

Relay Sockets & Hardware DIN SCRW TERM RT

Buy Now Datasheet
Relay Socket, 8, 16A, 240Vac; Socket Mounting Schrack Te Connectivity - 89M5648 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 16A, 240Vac; Socket Mounting Schrack Te Connectivity
89M5648
Relay Socket, 8, 16A, 240Vac; Socket Mounting Schrack Te Connectivity 89M5648
RELAY SOCKET, 8, 16A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 8, 16A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:240VAC; Product Range:XT Series; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number RT78725 89M5648
Product Name Relay Sockets & Hardware Relay Socket, 8, 16A, 240Vac; Socket Mounting Schrack Te Connectivity
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8841345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/5 Pin - FSE1A-5P-AL50 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 5-Pin/Blade
Current 1 amps
View Details