TE Connectivity ™ Relays - Relay Sockets RT78624

Description
Win Source Part Number: 1111422-RT78624 Category: Relays>Relay Sockets Series: RT, SCHRACK Type: Socket Number of Positions: 5 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: RT Series, SCHRACK Standard Package: 10 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): RT-78624; RT78-624; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1419108-1,PB524 Base Product Number: RT78 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1111422-RT78624 Category: Relays>Relay Sockets Series: RT, SCHRACK Type: Socket Number of Positions: 5 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: RT Series, SCHRACK Standard Package: 10 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): RT-78624; RT78-624; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1419108-1,PB524 Base Product Number: RT78 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - RT78624 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
RT78624
Relays - Relay Sockets RT78624
Win Source Part Number: 1111422-RT78624 Category: Relays>Relay Sockets Series: RT, SCHRACK Type: Socket Number of Positions: 5 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: RT Series, SCHRACK Standard Package: 10 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): RT-78624; RT78-624; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1419108-1,PB524 Base Product Number: RT78 Product Status: Obsolete

Win Source Part Number: 1111422-RT78624
Category: Relays>Relay Sockets
Series: RT, SCHRACK
Type: Socket
Number of Positions: 5
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: RT Series, SCHRACK
Standard Package: 10
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): RT-78624; RT78-624;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 2-1419108-1,PB524
Base Product Number: RT78
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number RT78624
Product Name Relays - Relay Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 402147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details