RT 2A 0.25W 7K32 0.1% 25PPM 5K R
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-RT73F2A7K32BTDTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.1000 +/- % |