RT 1J 0.2W 1K58 0.1% 25PPM 5K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-RT73F1J1K58BTDTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |