TE Connectivity Heat Shrink Tubing RT555-1/4-0-SP

Description
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 844-RT555-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-1/4-0-SP-DS-ND
Heat Shrink Tubing 844-RT555-1/4-0-SP-DS-ND
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132322-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132322-05-ND
Heat Shrink Tubing A132322-05-ND
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132322-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132322-01-ND
Heat Shrink Tubing A132322-01-ND
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A132322-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132322-50-ND
Heat Shrink Tubing A132322-50-ND
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132322-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132322-100-ND
Heat Shrink Tubing A132322-100-ND
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A132322-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132322-25-ND
Heat Shrink Tubing A132322-25-ND
"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Semi Rigid 0.252"" (6.40mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-RT555-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-1/4-0-SP-ND
Heat Shrink Tubing 844-RT555-1/4-0-SP-ND
"HEATSHRINK 0.252"" BLACK FEET"

"HEATSHRINK 0.252"" BLACK FEET"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 34AH2675 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
34AH2675
Heat-Shrink Tubing, 2 Raychem Te Connectivity 34AH2675
HEAT-SHRINK TUBING, 2:1, BLK, 6.4MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLK, 6.4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 844-RT555-1/4-0-SP-DS-ND A132322-05-ND A132322-01-ND A132322-50-ND A132322-100-ND A132322-25-ND 34AH2675
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - NPFC-R-G34-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details