TE Connectivity Relays - Power Relays, Over 2 Amps RT4S4S15

Description
Win Source Part Number: 1379695-RT4S4S15 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: RT, SCHRACK Package: Tube Product Status: Active Features: Lighted Indicator, Socket Included Base Product Number: RT4 Mounting Type: DIN Rail HTSUS: 8536.49.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: Screw Terminal Coil Voltage: 115VAC Contact Form: DPDT (2 Form C) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 6.6 mA Coil Type: Non Latching Must Operate Voltage: 86.3 VAC Must Release Voltage: 17.3 VAC Relay Type: General Purpose Coil Resistance: 8.1 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1379695-RT4S4S15 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: RT, SCHRACK Package: Tube Product Status: Active Features: Lighted Indicator, Socket Included Base Product Number: RT4 Mounting Type: DIN Rail HTSUS: 8536.49.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: Screw Terminal Coil Voltage: 115VAC Contact Form: DPDT (2 Form C) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 6.6 mA Coil Type: Non Latching Must Operate Voltage: 86.3 VAC Must Release Voltage: 17.3 VAC Relay Type: General Purpose Coil Resistance: 8.1 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1379695-RT4S4S15 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1379695-RT4S4S15
Relays - Power Relays, Over 2 Amps 1379695-RT4S4S15
Win Source Part Number: 1379695-RT4S4S15 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: RT, SCHRACK Package: Tube Product Status: Active Features: Lighted Indicator, Socket Included Base Product Number: RT4 Mounting Type: DIN Rail HTSUS: 8536.49.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: Screw Terminal Coil Voltage: 115VAC Contact Form: DPDT (2 Form C) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 6.6 mA Coil Type: Non Latching Must Operate Voltage: 86.3 VAC Must Release Voltage: 17.3 VAC Relay Type: General Purpose Coil Resistance: 8.1 kOhms

Win Source Part Number: 1379695-RT4S4S15
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: RT, SCHRACK
Package: Tube
Product Status: Active
Features: Lighted Indicator, Socket Included
Base Product Number: RT4
Mounting Type: DIN Rail
HTSUS: 8536.49.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: Screw Terminal
Coil Voltage: 115VAC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Current: 6.6 mA
Coil Type: Non Latching
Must Operate Voltage: 86.3 VAC
Must Release Voltage: 17.3 VAC
Relay Type: General Purpose
Coil Resistance: 8.1 kOhms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RT4S4S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT4S4S15
Relays - Power Relays, Over 2 Amps RT4S4S15
RELAY GEN PURPOSE DPDT 8A 115V

RELAY GEN PURPOSE DPDT 8A 115V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RT4S4S15
Industrial Relays RT4S4S15
Industrial Relays 2 form C 8A 115 VAC RED LED

Industrial Relays 2 form C 8A 115 VAC RED LED

Buy Now Datasheet
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity - 35R0465 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity
35R0465
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity 35R0465
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Carry Current:8ARoHS Compliant: Yes

RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Carry Current:8ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1379695-RT4S4S15 RT4S4S15 RT4S4S15 35R0465
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity
Resistance 8100 ohms
Mounting PCBoard; DIN Rail DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data