TE Connectivity Power Relays, Over 2 Amps RT4S4LC4

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1259-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1259-ND
Power Relays, Over 2 Amps PB1259-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1379693-RT4S4LC4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1379693-RT4S4LC4
Relays - Power Relays, Over 2 Amps 1379693-RT4S4LC4
Win Source Part Number: 1379693-RT4S4LC4 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: RT, SCHRACK Package: Tube Product Status: Active Features: Lighted Indicator, Socket Included Base Product Number: RT4 Mounting Type: DIN Rail HTSUS: 8536.41.0020 REACH Status: REACH Affected ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: Screw Terminal Coil Voltage: 24VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC Relay Type: General Purpose Coil Resistance: 1.44 kOhms

Win Source Part Number: 1379693-RT4S4LC4
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: RT, SCHRACK
Package: Tube
Product Status: Active
Features: Lighted Indicator, Socket Included
Base Product Number: RT4
Mounting Type: DIN Rail
HTSUS: 8536.41.0020
REACH Status: REACH Affected
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: Screw Terminal
Coil Voltage: 24VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
Relay Type: General Purpose
Coil Resistance: 1.44 kOhms

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RT4S4LC4
Industrial Relays RT4S4LC4
Industrial Relays 2 form C 8A 24 VDC RED LED

Industrial Relays 2 form C 8A 24 VDC RED LED

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RT4S4LC4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT4S4LC4
Relays - Power Relays, Over 2 Amps RT4S4LC4
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity - 08H3748 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity
08H3748
Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity 08H3748
RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Carry Current:8A RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Rt4S4Lc4 Potter&brumfield Te Connectivity - 45AJ7512 - Newark, An Avnet Company
Chicago, IL, United States
Rt4S4Lc4 Potter&brumfield Te Connectivity
45AJ7512
Rt4S4Lc4 Potter&brumfield Te Connectivity 45AJ7512
RT4S4LC4

RT4S4LC4

Supplier's Site
Relay;Gen-Purp;DPDT;8A;Ctrl-V 24DC;Vol-Rtg 400AC;w/DIN Socket,Clip,Module,Tag - 70225490 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Gen-Purp;DPDT;8A;Ctrl-V 24DC;Vol-Rtg 400AC;w/DIN Socket,Clip,Module,Tag
70225490
Relay;Gen-Purp;DPDT;8A;Ctrl-V 24DC;Vol-Rtg 400AC;w/DIN Socket,Clip,Module,Tag 70225490
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond. Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment. Features: Several Components Can Be Ordered Under One Part Number Quicker and Simpler Than Having to Assemble Components Packages Can Simply Be Snapped Onto DIN Rail Prevents Situations Where the Wrong Socket Might Be Ordered

Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:

  • Several Components Can Be Ordered Under One Part Number
  • Quicker and Simpler Than Having to Assemble Components
  • Packages Can Simply Be Snapped Onto DIN Rail
  • Prevents Situations Where the Wrong Socket Might Be Ordered
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB1259-ND 1379693-RT4S4LC4 RT4S4LC4 RT4S4LC4 08H3748 45AJ7512 70225490
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 8A; Contact Configuration Schrack Te Connectivity Rt4S4Lc4 Potter&brumfield Te Connectivity Relay;Gen-Purp;DPDT;8A;Ctrl-V 24DC;Vol-Rtg 400AC;w/DIN Socket,Clip,Module,Tag
Relay Type General General
Mounting DIN PCBoard; DIN Rail DIN; DIN Rail DIN; DIN Rail Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products