TE Connectivity RT444024 Power Relay
TE Connectivity RT444024 Power Relay
TE Connectivity RT444024 Power Relay
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
General Purpose Relays 24V 8A 2NO THT POWER RELAY
RELAY GEN PURPOSE DPST 8A 24V
POWER RELAY, DPST-NO, 24VDC, 8A, THT; Contact Configuration:DPST-N
RT444024
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6803919 | 6803919P | PB1706-ND | RT444024 | RT444024 | 83F2040 | 35AC3785 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Dpst-No, 24Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity | Rt444024 Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) | ||||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |