TE Connectivity RT444012 Power Relay
TE Connectivity RT444012 Power Relay
TE Connectivity RT444012 Power Relay
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
RT444012
General Purpose Relays 12V 8A 2NO THT POWER RELAY
RELAY GEN PURPOSE DPST 8A 12V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6803915 | 6803915P | PB1705-ND | 35AC3784 | RT444012 | RT444012 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Rt444012 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |