General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
TE Connectivity RT425024 Power Relay
TE Connectivity RT425024 Power Relay
RELAY GEN PURPOSE DPDT 8A 24V
General Purpose Relays 24V 8A 2CO THT POWER RELAY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1704-ND | 6803906 | 6803906P | RT425024 | RT425024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |