General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
TE Connectivity RT425005 Power Relay
TE Connectivity RT425005 Power Relay
TE Connectivity RT425005 Power Relay
Win Source Part Number: 1340482-RT425005
Category: Relays - Power Relays, Over 2 Amps
Series: RT2, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi) , Gold (Au)
Standard Package: 20
Coil Resistance: 62 Ohms
Coil Current: 80.6 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RT4
RT425005
General Purpose Relays DPDT 8A 5VDC 62Ohm Power PCB Relay
RELAY GEN PURPOSE DPDT 8A 5V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1702-ND | 6803892 | 6803892P | 1340482-RT425005 | 35AC3782 | RT425005 | RT425005 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Rt425005 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |