General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
RELAY GENERAL PURPOSE DPDT 8A 5V General Purpose Latching Dual Coil 119mA 5VDC DPDT (2 Form C) 8A 400VAC - Max 3.5 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity RT424F05 Power Relay
TE Connectivity RT424F05 Power Relay
TE Connectivity RT424F05 Power Relay
RELAY GEN PURPOSE DPDT 8A 5V
RELAY, BISTABLE, DPDT, 5VDC, 8A, THT ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2024-ND | RT424F05 | 6803883 | 6803883P | RT424F05 | 70AH6507 |
| Product Name | Power Relays, Over 2 Amps | RELAY GENERAL PURPOSE DPDT 8A 5V General Purpose Latching Dual Coil 119mA 5VDC DPDT (2 Form C) 8A 400VAC - Max 3.5 VDC - Insulation - Class F Sealed - Flux Protection | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Bistable, Dpdt, 5Vdc, 8A, Tht Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |