TE Connectivity RT424A24 Power Relay
DPDT latching PCB relay, 8A 24Vdc coil
TE Connectivity RT424A24 Power Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 24V
General Purpose Relays DPDT 8A 24VDC Power PCB Relay
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 515628 | 515628P | PB2770-ND | RT424A24 | 48M7978 | RT424A24 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rt424A24 Schrack Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | 14 F (-10 C) | 14 F (-10 C) | 14 to 185 F (-10 to 85 C) |