General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
TE Connectivity RT424A12 Power Relay
DPDT latching PCB relay, 8A 12Vdc coil
TE Connectivity RT424A12 Power Relay
General Purpose Relays RELAY DPDT-Latching 8A 12VDC
RT424A12 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2023-ND | 515583 | 515583P | RT424A12 | 08H3749 | RT424A12 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Rt424A12 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | 14 to 185 F (-10 to 85 C) | 14 F (-10 C) | 14 F (-10 C) |