RELAY GEN PURPOSE DPDT 8A 230V General Purpose Non Latching - 230VAC DPDT (2 Form C) 8A 400VAC - Max 172.5 VAC 34.5 VAC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole
Manufacturer: Tyco Electronics
Win Source Part Number: 1244110-RT424730
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
TE Connectivity RT424730 Power Relay
RELAY GEN PURPOSE DPDT 8A 230V
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays DPDT 8A 230VAC
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RT424730 | PB972-ND | 1244110-RT424730 | 1355013 | RT424730 | 85C0866 | RT424730 |
| Product Name | RELAY GEN PURPOSE DPDT 8A 230V General Purpose Non Latching - 230VAC DPDT (2 Form C) 8A 400VAC - Max 172.5 VAC 34.5 VAC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RT424730 | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |