General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 115V General Purpose Non Latching - 115VAC DPDT (2 Form C) 8A 400VAC - Max 86.3 VAC 17.3 VAC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
Manufacturer: Tyco Electronics
Win Source Part Number: 1244109-RT424615
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TE Connectivity RT424615 Power Relay
TE Connectivity RT424615 Power Relay
TE Connectivity RT424615 Power Relay
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
EM RLY DPDT 8A 115VAC 8.1KOHM TH ROHS COMPLIANT: YES
RT424615 ROHS COMPLIANT: YES
General Purpose Relays 8 AMP115VAC DPDT 2FORM C 2C/O
RELAY GEN PURPOSE DPDT 8A 115V
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB971-ND | RT424615 | 1244109-RT424615 | 6803864 | 6803864P | 48F1292 | 29AC9929 | RT424615 | RT424615 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE DPDT 8A 115V General Purpose Non Latching - 115VAC DPDT (2 Form C) 8A 400VAC - Max 86.3 VAC 17.3 VAC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps - RT424615 | Power Relays | Power Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Em Rly Dpdt 8A 115Vac 8.1Kohm Th Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||||
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |