General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole
Manufacturer: Tyco Electronics
Win Source Part Number: 1244108-RT424524
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Automation & Process Control
TE Connectivity RT424524 Power Relay
TE Connectivity RT424524 Power Relay
General Purpose Relays DPDT 8Amps 24VAC
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB970-ND | 1244108-RT424524 | 6803855 | 6803855P | RT424524 | 94C4293 | 48M7988 | RT424524 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RT424524 | Power Relays | Power Relays | General Purpose Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Rt424524 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||||
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |