Manufacturer: Tyco Electronics
Win Source Part Number: 1244107-RT424110
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE DPDT 8A 110V General Purpose Non Latching 3.8mA 110VDC DPDT (2 Form C) 8A 400VAC - Max 77 VDC 11 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
POWER RELAY, DPDT, 110VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
General Purpose Relays DPDT 8A 110VVDC
RELAY GEN PURPOSE DPDT 8A 110V
| Win Source Electronics | ASAP Semiconductor LLC | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1244107-RT424110 | RT424110 | 93B6583 | RT424110 | RT424110 |
| Product Name | Power Relays, Over 2 Amps - RT424110 | RELAY GEN PURPOSE DPDT 8A 110V General Purpose Non Latching 3.8mA 110VDC DPDT (2 Form C) 8A 400VAC - Max 77 VDC 11 VDC Insulation - Class F Sealed - Flux Protection | Power Relay, Dpdt, 110Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Features | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |