General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
TE Connectivity RT424048 Power Relay
TE Connectivity RT424048 Power Relay
RELAY GEN PURPOSE DPDT 8A 48V General Purpose Non Latching 8.7mA 48VDC DPDT (2 Form C) 8A 400VAC - Max 33.6 VDC 4.8 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relays PCB DPCO 48VDC
RT424048 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 8A 48V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1239-ND | 6803842 | 6803842P | RT424048 | RT424048 | 08H3753 | RT424048 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | RELAY GEN PURPOSE DPDT 8A 48V General Purpose Non Latching 8.7mA 48VDC DPDT (2 Form C) 8A 400VAC - Max 33.6 VDC 4.8 VDC Insulation - Class F Sealed - Flux Protection | General Purpose Relays | Rt424048 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |