RT424024IN -- POWER RELAY 24VDC 8A POTTER&BRUMFIELD TE CONNECTIVITY
TE Connectivity
Power Relay 24Vdc 8A Potter&brumfield Te Connectivity
RT424024IN
Description
Power Relay 24VDC 8A
Description
Power Relay 24VDC 8A
Suppliers
Power Relay 24Vdc 8A Potter&brumfield Te Connectivity
45AJ7514
Supplier's Site
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
45AJ7514 |
|
Product Name
|
Power Relay 24Vdc 8A Potter&brumfield Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Socket or Plug-in Style
Approvals
TÜV, CSA, UL, cUL
NO
1
View Details