General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 892489-RT424024F
Series: RT2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: RT4
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: Q1167068, 1-1419108-7
RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 24 VDC Input Voltage
RELAY GEN PURPOSE DPDT 8A 24V
General Purpose Relays 8 AMP 24VDC DPDT
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT424024F-ND | 892489-RT424024F | 70199378 | RT424024F | RT424024F | 36K2038 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RT424024F | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 277/30AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |