TE Connectivity RT424012F Power Relay
RELAY GEN PURPOSE DPDT 8A 12V General Purpose Non Latching 33.3mA 12VDC DPDT (2 Form C) 8A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
General Purpose Relays DPDT 12VDC 8A PCB
RELAY GEN PURPOSE DPDT 8A 12V
RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 12 VDC Input Voltage
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7821264 | RT424012F | PB968-ND | RT424012F | RT424012F | 70199377 | 94B9819 |
| Product Name | Power Relays | RELAY GEN PURPOSE DPDT 8A 12V General Purpose Non Latching 33.3mA 12VDC DPDT (2 Form C) 8A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 277/30AC/DC;PCB Mnt | Relay, Dpdt, 250Vac, 8A; Contact Configuration Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | cULus, CSA, VDE, RoHS; RoHS | RoHS | |||
| Operating Temp | -49 F (-45 C) | -40 to 185 F (-40 to 85 C) |