General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 12V General Purpose Non Latching 33.3mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity RT424012 Power Relay
TE Connectivity RT424012 Power Relay
General Purpose Relays DPDT 8A 12VDC PCB
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB967-ND | RT424012 | 6803830P | 1355117 | RT424012 | 03P2426 | RT424012 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE DPDT 8A 12V General Purpose Non Latching 33.3mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Power Relays | Power Relays | General Purpose Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |